☰
BD8152FVM-TR
BD8152FVM-TR
Active
Description:  IC REG BST SEPIC ADJ 1.4A 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $4.35000
In Stock: 7360
BD8152FVM-TR vs BD8649EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Boost, SEPIC
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
4.5V
Voltage - Input (Max)
5.5V
18V
Voltage - Output (Min/Fixed)
2.5V
0.8V
Voltage - Output (Max)
15V (Switch)
18V
Current - Output
1.4A (Switch)
3A
Frequency - Switching
600kHz, 1.2MHz
100kHz ~ 600kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-MSOP
20-HTSSOP-B