Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD8152FVM-TR
BD8152FVM-TR
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BST SEPIC ADJ 1.4A 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8152FVM-TR Datasheet
History Price: $4.35000
In Stock: 7360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8152FVM-TR vs BD8961NV-E2
Part No
BD8152FVM-TR
BD8961NV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Boost, SEPIC
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
4.5V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
2.5V
3.3V
Voltage - Output (Max)
15V (Switch)
-
Current - Output
1.4A (Switch)
2A
Frequency - Switching
600kHz, 1.2MHz
1MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
8-VDFN Exposed Pad
Supplier Device Package
8-MSOP
SON008V5060