☰
BD8154EFV-E2
BD8154EFV-E2
Obsolete
Description:  IC PWR SUPPLY TFT-LCD 40-HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 2760
BD8154EFV-E2 vs BD8153EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
TFT-LCD Monitors
TFT-LCD Monitors
Current - Supply
4mA
2mA
Voltage - Supply
6V ~ 18V
2.1V ~ 6V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
28-SOP
24-HTSSOP-B