☰
BD8154EFV-E2
BD8154EFV-E2
Obsolete
Description:  IC PWR SUPPLY TFT-LCD 40-HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 2760
BD8154EFV-E2 vs BD8160AEFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
TFT-LCD Monitors
LCD Display
Current - Supply
4mA
5mA
Voltage - Supply
6V ~ 18V
8V ~ 18V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-SOP
28-HTSSOP-B