Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD8154EFV-E2
BD8154EFV-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC PWR SUPPLY TFT-LCD 40-HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8154EFV-E2 Datasheet
History Price: Obsolete
In Stock: 2760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8154EFV-E2 vs BD8166EFV-E2
Part No
BD8154EFV-E2
BD8166EFV-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
TFT-LCD Monitors
TFT-LCD Monitors
Current - Supply
4mA
-
Voltage - Supply
6V ~ 18V
6V ~ 18V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
28-SOP
40-HTSSOP-B