Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD8156EFV-E2
BD8156EFV-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC 12V INPUT MULTI-CHANNEL
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8156EFV-E2 Datasheet
History Price: Obsolete
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8156EFV-E2 vs BD8132FV-E2
Part No
BD8156EFV-E2
BD8132FV-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
TFT-LCD Monitors
Gamma Correction
Current - Supply
3mA ~ 6mA
-
Voltage - Supply
6V ~ 18V
2.3V ~ 4V, 6V ~ 18V
Operating Temperature
-40℃ ~ 85℃
-30℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
40-HTSSOP-B
40-SSOP-B