☰
BD8156EFV-E2
BD8156EFV-E2
Obsolete
Description:  IC 12V INPUT MULTI-CHANNEL
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 14400
BD8156EFV-E2 vs BD8166EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
TFT-LCD Monitors
TFT-LCD Monitors
Current - Supply
3mA ~ 6mA
-
Voltage - Supply
6V ~ 18V
6V ~ 18V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
40-HTSSOP-B
40-HTSSOP-B