Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD8163EFV-E2
BD8163EFV-E2
Active
PMIC - Power Management - Specialized
Description:
IC SYSTEM POWER SUPPLY 24HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8163EFV-E2 Datasheet
History Price: $3.71000
In Stock: 1440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8163EFV-E2 vs BD8179MUV-E2
Part No
BD8163EFV-E2
BD8179MUV-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
TFT-LCD Monitors
TFT-LCD Monitors
Current - Supply
-
-
Voltage - Supply
2.1V ~ 6V
2.6V ~ 5.5V
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
24-HTSSOP-B
VQFN032V5050