☰
BD8163EFV-E2
BD8163EFV-E2
Active
Description:  IC SYSTEM POWER SUPPLY 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $3.71000
In Stock: 1440
BD8163EFV-E2 vs BD8184MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Applications
TFT-LCD Monitors
TFT-LCD Monitors
Current - Supply
-
1.2mA
Voltage - Supply
2.1V ~ 6V
2V ~ 5.5V
Operating Temperature
-40℃ ~ 125℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-HTSSOP-B
VQFN020V4040