Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD8163EFV-E2
BD8163EFV-E2
Active
PMIC - Power Management - Specialized
Description:
IC SYSTEM POWER SUPPLY 24HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8163EFV-E2 Datasheet
History Price: $3.71000
In Stock: 37680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8163EFV-E2 vs BD8541NV-E2
Part No
BD8163EFV-E2
BD8541NV-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
TFT-LCD Monitors
-
Current - Supply
-
-
Voltage - Supply
2.1V ~ 6V
-
Operating Temperature
-40℃ ~ 125℃
-
Mounting Type
Surface Mount
-
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
-
Supplier Device Package
24-HTSSOP-B
-