Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD8165MUV-E2
BD8165MUV-E2
Active
PMIC - Power Management - Specialized
Description:
IC MULTI-CHANNEL PS 48VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8165MUV-E2 Datasheet
History Price: $6.10000
In Stock: 44560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8165MUV-E2 vs BD8132FV-E2
Part No
BD8165MUV-E2
BD8132FV-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Gamma Correction
Current - Supply
5mA
-
Voltage - Supply
4.2V ~ 14V
2.3V ~ 4V, 6V ~ 18V
Operating Temperature
-40℃ ~ 105℃
-30℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
VQFN048V7070
40-SSOP-B