☰
BD8165MUV-E2
BD8165MUV-E2
Active
Description:  IC MULTI-CHANNEL PS 48VQFN
Manufacturer:  Rohm Semiconductor
History Price: $6.10000
In Stock: 44560
BD8165MUV-E2 vs BD8150KVT-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
LCD TV/Monitor
Current - Supply
5mA
2mA
Voltage - Supply
4.2V ~ 14V
2.7V ~ 13V
Operating Temperature
-40℃ ~ 105℃
-30℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
64-LQFP
Supplier Device Package
VQFN048V7070
64-TQFP (10x10)