☰
BD8165MUV-E2
BD8165MUV-E2
Active
Description:  IC MULTI-CHANNEL PS 48VQFN
Manufacturer:  Rohm Semiconductor
History Price: $6.10000
In Stock: 44560
BD8165MUV-E2 vs BD8156EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
TFT-LCD Monitors
Current - Supply
5mA
3mA ~ 6mA
Voltage - Supply
4.2V ~ 14V
6V ~ 18V
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
VQFN048V7070
40-HTSSOP-B