☰
BD8166EFV-E2
BD8166EFV-E2
Active
Description:  IC PWR SUPPLY MULTI-CH 40-HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $6.69000
In Stock: 42480
BD8166EFV-E2 vs BD8151EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
TFT-LCD Monitors
LCD Monitor, Notebook Display
Current - Supply
-
1.2mA
Voltage - Supply
6V ~ 18V
2.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
40-HTSSOP-B
20-HTSSOP-B