☰
BD8179MUV-E2
BD8179MUV-E2
Obsolete
Description:  IC PWR SUPPLY MULTI-CH 32-VQFN
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 30800
BD8179MUV-E2 vs BD8132FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
TFT-LCD Monitors
Gamma Correction
Current - Supply
-
-
Voltage - Supply
2.6V ~ 5.5V
2.3V ~ 4V, 6V ~ 18V
Operating Temperature
-40℃ ~ 85℃
-30℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
VQFN032V5050
40-SSOP-B