Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD8179MUV-E2
BD8179MUV-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC PWR SUPPLY MULTI-CH 32-VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8179MUV-E2 Datasheet
History Price: Obsolete
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8179MUV-E2 vs BD8160AEFV-E2
Part No
BD8179MUV-E2
BD8160AEFV-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
TFT-LCD Monitors
LCD Display
Current - Supply
-
5mA
Voltage - Supply
2.6V ~ 5.5V
8V ~ 18V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
VQFN032V5050
28-HTSSOP-B