☰
BD8184MUV-E2
BD8184MUV-E2
Not For New Designs
Description:  IC MULTI-CHANNEL PS 24VQFN
Manufacturer:  Rohm Semiconductor
History Price: $1.65300
In Stock: 36480
BD8184MUV-E2 vs BD8154EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
TFT-LCD Monitors
TFT-LCD Monitors
Current - Supply
1.2mA
4mA
Voltage - Supply
2V ~ 5.5V
6V ~ 18V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
VQFN020V4040
28-SOP