Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD8184MUV-E2
BD8184MUV-E2
Not For New Designs
PMIC - Power Management - Specialized
Description:
IC MULTI-CHANNEL PS 24VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8184MUV-E2 Datasheet
History Price: $1.65300
In Stock: 36480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8184MUV-E2 vs BD8156EFV-E2
Part No
BD8184MUV-E2
BD8156EFV-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Applications
TFT-LCD Monitors
TFT-LCD Monitors
Current - Supply
1.2mA
3mA ~ 6mA
Voltage - Supply
2V ~ 5.5V
6V ~ 18V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
VQFN020V4040
40-HTSSOP-B