☰
BD82024FVJ-E2
BD82024FVJ-E2
Active
Description:  IC PWR SWITCH N-CHAN 1:1 8TSSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.42000
In Stock: 45360
BD82024FVJ-E2 vs BD82000FVJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Switch Type
USB Switch
USB Switch
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
2.8V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
2.5A
1.5A
Rds On (Typ)
90mOhm
70mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Load Discharge, Status Flag
Load Discharge, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-TSSOP-BJ
8-TSSOP-BJ
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)