☰
BD82065FVJ-E2
BD82065FVJ-E2
Not For New Designs
Description:  IC PWR SWITCH N-CHAN 1:1 8TSSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.94000
In Stock: 44000
BD82065FVJ-E2 vs BD82001FVJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Switch Type
USB Switch
USB Switch
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.5A
1A
Rds On (Typ)
70mOhm
70mOhm
Input Type
Non-Inverting
Non-Inverting
Features
Slew Rate Controlled, Status Flag
Slew Rate Controlled, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-TSSOP-BJ
8-TSSOP-BJ
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)