☰
BD82103GWL-E2
BD82103GWL-E2
Active
Description:  IC LED DRVR RGLTR 20MA UCSP50L1
Manufacturer:  Rohm Semiconductor
History Price: $0.89850
In Stock: 2000
BD82103GWL-E2 vs BD8105FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
DC DC Regulator
Linear
Topology
Switched Capacitor (Charge Pump)
-
Internal Switch(s)
Yes
-
Number of Outputs
3
12
Voltage - Supply (Min)
2.7V
4.5V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
35V
Current - Output / Channel
20mA
20mA
Frequency
850kHz
1MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
11-UFBGA, CSPBGA
20-SSOP (0.240", 6.10mm Width)
Supplier Device Package
UCSP50L1
20-SSOP-B