Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Rohm Semiconductor BD82103GWL-E2
BD82103GWL-E2
Active
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR 20MA UCSP50L1
Manufacturer:
Rohm Semiconductor
Datasheet:
BD82103GWL-E2 Datasheet
History Price: $0.89850
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD82103GWL-E2 vs BD8108FM-E2
Part No
BD82103GWL-E2
BD8108FM-E2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
DC DC Regulator
DC DC Controller
Topology
Switched Capacitor (Charge Pump)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
3
4
Voltage - Supply (Min)
2.7V
4.5V
Voltage - Supply (Max)
5.5V
30V
Voltage - Output
-
36V
Current - Output / Channel
20mA
-
Frequency
850kHz
-
Dimming
-
Analog, PWM
Applications
-
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 95 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
11-UFBGA, CSPBGA
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
UCSP50L1
28-HSOP-M