☰
BD8226EFV-E2
BD8226EFV-E2
Not For New Designs
Description:  IC MOTOR DRVR 5.5V-14V 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $2.56000
In Stock: 41080
BD8226EFV-E2 vs BD8229EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (8)
Half Bridge (8)
Interface
Parallel
-
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
-
-
Voltage - Supply
5.5V ~ 14V
4.5V ~ 14V
Voltage - Load
5.5V ~ 14V
4.5V ~ 14V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
24-HTSSOP-B
24-HTSSOP-B