☰
BD8301MUV-E2
BD8301MUV-E2
Not For New Designs
Description:  IC REG BCK BST ADJ 1A 20VQFN
Manufacturer:  Rohm Semiconductor
History Price: $3.15000
In Stock: 36720
BD8301MUV-E2 vs BD8305MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Buck-Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
2.5V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
2.8V
2.8V
Voltage - Output (Max)
5.2V
5.2V
Current - Output
1A
1A
Frequency - Switching
1MHz
800kHz ~ 1.2MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
VQFN020V4040
VQFN020V4040