☰
BD8306MUV-E2
BD8306MUV-E2
Active
Description:  IC REG BCK BST ADJ 2A 16VQFN
Manufacturer:  Rohm Semiconductor
History Price: $2.63000
In Stock: 22960
BD8306MUV-E2 vs BD8305MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Buck-Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
1.8V
2.5V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.8V
2.8V
Voltage - Output (Max)
5.2V
5.2V
Current - Output
2A (Switch)
1A
Frequency - Switching
1MHz
800kHz ~ 1.2MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
VQFN016V3030
VQFN020V4040