☰
BD8306MUV-E2
BD8306MUV-E2
Active
Description:  IC REG BCK BST ADJ 2A 16VQFN
Manufacturer:  Rohm Semiconductor
History Price: $2.63000
In Stock: 22960
BD8306MUV-E2 vs BD8641EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
1.8V
3V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.8V
0.8V
Voltage - Output (Max)
5.2V
5.5V
Current - Output
2A (Switch)
3A
Frequency - Switching
1MHz
250kHz ~ 2.3MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
VQFN016V3030
20-HTSSOP-B