☰
BD83070GWL-E2
BD83070GWL-E2
Active
Description:  IC REG BK BST 2.5/3.3V UCSP50L1C
Manufacturer:  Rohm Semiconductor
History Price: $1.80000
In Stock: 16080
BD83070GWL-E2 vs BD8316GWL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive and Negative (Dual Rail)
Topology
Buck-Boost
Boost, Buck-Boost
Output Type
Fixed
Adjustable
Number of Outputs
1
2
Voltage - Input (Min)
2V
2.5V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
2.5V, 3.3V
5.5V, -1V
Voltage - Output (Max)
-
18V, -9V
Current - Output
1A
1A (Switch)
Frequency - Switching
1.5MHz
1.6MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-UFBGA, CSPBGA
11-UFBGA, CSPBGA
Supplier Device Package
UCSP50L1C
UCSP50L1