Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD83070GWL-E2
BD83070GWL-E2
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BK BST 2.5/3.3V UCSP50L1C
Manufacturer:
Rohm Semiconductor
Datasheet:
BD83070GWL-E2 Datasheet
History Price: $1.80000
In Stock: 26240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD83070GWL-E2 vs BD8628EFV-E2
Part No
BD83070GWL-E2
BD8628EFV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Buck
Output Type
Fixed
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2V
6.5V
Voltage - Input (Max)
5.5V
-
Voltage - Output (Min/Fixed)
2.5V, 3.3V
5V
Voltage - Output (Max)
-
-
Current - Output
1A
3A
Frequency - Switching
1.5MHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-45 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-UFBGA, CSPBGA
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
UCSP50L1C
24-HTSSOP-B