☰
BD8311NUV-E2
BD8311NUV-E2
Active
Description:  IC REG BOOST ADJ 2.5A 10VSON
Manufacturer:  Rohm Semiconductor
History Price: $1.79000
In Stock: 10100
BD8311NUV-E2 vs BD8317GWL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up
Step-Up
Output Configuration
Positive
Positive and Negative (Dual Rail)
Topology
Boost
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
2
Voltage - Input (Min)
3.5V
2.5V
Voltage - Input (Max)
11V
5.5V
Voltage - Output (Min/Fixed)
4V
5.5V, -1V
Voltage - Output (Max)
11V
18V, -9V
Current - Output
2.5A (Switch)
1A (Switch)
Frequency - Switching
1.2MHz
800kHz
Synchronous Rectifier
No
No
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
11-UFBGA, CSPBGA
Supplier Device Package
VSON010V3030
UCSP50L1