Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD8311NUV-E2
BD8311NUV-E2
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST ADJ 2.5A 10VSON
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8311NUV-E2 Datasheet
History Price: $1.79000
In Stock: 10100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8311NUV-E2 vs BD8620EFV-E2
Part No
BD8311NUV-E2
BD8620EFV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Up
-
Output Configuration
Positive
-
Topology
Boost
-
Output Type
Adjustable
-
Number of Outputs
1
-
Voltage - Input (Min)
3.5V
-
Voltage - Input (Max)
11V
-
Voltage - Output (Min/Fixed)
4V
-
Voltage - Output (Max)
11V
-
Current - Output
2.5A (Switch)
-
Frequency - Switching
1.2MHz
-
Synchronous Rectifier
No
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
10-VFDFN Exposed Pad
-
Supplier Device Package
VSON010V3030
-