☰
BD8311NUV-E2
BD8311NUV-E2
Active
Description:  IC REG BOOST ADJ 2.5A 10VSON
Manufacturer:  Rohm Semiconductor
History Price: $1.79000
In Stock: 10100
BD8311NUV-E2 vs BD8624EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
3.5V
6.5V
Voltage - Input (Max)
11V
-
Voltage - Output (Min/Fixed)
4V
5V
Voltage - Output (Max)
11V
-
Current - Output
2.5A (Switch)
3A
Frequency - Switching
1.2MHz
500kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-45 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
VSON010V3030
24-HTSSOP-B