Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD8311NUV-E2
BD8311NUV-E2
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST ADJ 2.5A 10VSON
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8311NUV-E2 Datasheet
History Price: $1.79000
In Stock: 10100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8311NUV-E2 vs BD8963EFJ-E2
Part No
BD8311NUV-E2
BD8963EFJ-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Cut Tape (CT)
Status
Active
Not For New Designs
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3.5V
2.7V
Voltage - Input (Max)
11V
5.5V
Voltage - Output (Min/Fixed)
4V
1V
Voltage - Output (Max)
11V
2.5V
Current - Output
2.5A (Switch)
3A
Frequency - Switching
1.2MHz
1MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
VSON010V3030
8-HTSOP-J