Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Function
Step-Up, Step-Up/Step-Down
Step-Down
Output Configuration
Positive and Negative (Dual Rail)
Positive
Topology
Boost, Buck-Boost
Buck
Output Type
Adjustable
Fixed
Voltage - Input (Min)
2.5V
6.5V
Voltage - Input (Max)
5.5V
-
Voltage - Output (Min/Fixed)
5.5V, -1V
5V
Voltage - Output (Max)
18V, -9V
-
Current - Output
1A (Switch)
3A
Frequency - Switching
1.6MHz
500kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-45 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
11-UFBGA, CSPBGA
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
UCSP50L1
24-HTSSOP-B