☰
BD8317GWL-E2
BD8317GWL-E2
Active
Description:  IC REG BOOST ADJ 1A DL UCSP50L1
Manufacturer:  Rohm Semiconductor
History Price: $2.05000
In Stock: 2800
BD8317GWL-E2 vs BD8301MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Step-Up
Step-Up/Step-Down
Output Configuration
Positive and Negative (Dual Rail)
Positive
Topology
Boost
Buck-Boost
Output Type
Adjustable
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
2.5V
2.5V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
5.5V, -1V
2.8V
Voltage - Output (Max)
18V, -9V
5.2V
Current - Output
1A (Switch)
1A
Frequency - Switching
800kHz
1MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
11-UFBGA, CSPBGA
20-VFQFN Exposed Pad
Supplier Device Package
UCSP50L1
VQFN020V4040