Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD8317GWL-E2
BD8317GWL-E2
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BOOST ADJ 1A DL UCSP50L1
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8317GWL-E2 Datasheet
History Price: $2.05000
In Stock: 2800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8317GWL-E2 vs BD8314NUV-E2
Part No
BD8317GWL-E2
BD8314NUV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up
Step-Up
Output Configuration
Positive and Negative (Dual Rail)
Positive
Topology
Boost
Boost
Output Type
Adjustable
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
2.5V
3V
Voltage - Input (Max)
5.5V
12V
Voltage - Output (Min/Fixed)
5.5V, -1V
4V
Voltage - Output (Max)
18V, -9V
12V
Current - Output
1A (Switch)
2.5A (Switch)
Frequency - Switching
800kHz
1.2MHz
Synchronous Rectifier
No
No
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
11-UFBGA, CSPBGA
10-VFDFN Exposed Pad
Supplier Device Package
UCSP50L1
VSON010V3030