☰
BD8317GWL-E2
BD8317GWL-E2
Active
Description:  IC REG BOOST ADJ 1A DL UCSP50L1
Manufacturer:  Rohm Semiconductor
History Price: $2.05000
In Stock: 2800
BD8317GWL-E2 vs BD8316GWL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up
Step-Up, Step-Up/Step-Down
Output Configuration
Positive and Negative (Dual Rail)
Positive and Negative (Dual Rail)
Topology
Boost
Boost, Buck-Boost
Output Type
Adjustable
Adjustable
Number of Outputs
2
2
Voltage - Input (Min)
2.5V
2.5V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
5.5V, -1V
5.5V, -1V
Voltage - Output (Max)
18V, -9V
18V, -9V
Current - Output
1A (Switch)
1A (Switch)
Frequency - Switching
800kHz
1.6MHz
Synchronous Rectifier
No
No
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
11-UFBGA, CSPBGA
11-UFBGA, CSPBGA
Supplier Device Package
UCSP50L1
UCSP50L1