Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD8355MWV-E2
BD8355MWV-E2
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG DGTL CAM 7OUT 56UQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8355MWV-E2 Datasheet
History Price: $6.15000
In Stock: 18620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8355MWV-E2 vs BD8601FV-E2
Part No
BD8355MWV-E2
BD8601FV-E2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, Digital Camera
Controller, Power Supplies
Voltage - Input
4V ~ 10V
-
Number of Outputs
7
3
Voltage - Output
Multiple
-
Operating Temperature
-25 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
UQFN056V7070
40-SSOP-B