☰
BD8355MWV-E2
BD8355MWV-E2
Obsolete
Description:  IC REG DGTL CAM 7OUT 56UQFN
Manufacturer:  Rohm Semiconductor
History Price: $6.15000
In Stock: 18620
BD8355MWV-E2 vs BD8622EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, Digital Camera
Converter, Flat Screen TV
Voltage - Input
4V ~ 10V
2.7V ~ 5.5V
Number of Outputs
7
1
Voltage - Output
Multiple
-
Operating Temperature
-25 ℃ ~ 85 ℃
-10 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
UQFN056V7070
20-HTSSOP-B