☰
BD83850GWL-E2
BD83850GWL-E2
Active
Description:  IC REG CONV LCD 2OUT UCSP50L1
Manufacturer:  Rohm Semiconductor
History Price: $2.19000
In Stock: 32160
BD83850GWL-E2 vs BD8621EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Converter, TFT LCD
Controller, Power Supplies
Voltage - Input
2.5V ~ 4.5V
-
Number of Outputs
2
3
Voltage - Output
5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-UFBGA, CSPBGA
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
12-UCSP50L1 (1.8x1.5)
20-HTSSOP-B