Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD83850GWL-E2
BD83850GWL-E2
Active
PMIC - Special Purpose Regulators
Description:
IC REG CONV LCD 2OUT UCSP50L1
Manufacturer:
Rohm Semiconductor
Datasheet:
BD83850GWL-E2 Datasheet
History Price: $2.19000
In Stock: 32160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD83850GWL-E2 vs BD8622EFV-E2
Part No
BD83850GWL-E2
BD8622EFV-E2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Converter, TFT LCD
Converter, Flat Screen TV
Voltage - Input
2.5V ~ 4.5V
2.7V ~ 5.5V
Number of Outputs
2
1
Voltage - Output
5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-UFBGA, CSPBGA
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
12-UCSP50L1 (1.8x1.5)
20-HTSSOP-B