☰
BD83854GWL-E2
BD83854GWL-E2
Active
Description:  IC REG CONV LCD 2OUT UCSP50L1
Manufacturer:  Rohm Semiconductor
History Price: $0.72600
In Stock: 25280
BD83854GWL-E2 vs BD8622EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Converter, TFT LCD
Converter, Flat Screen TV
Voltage - Input
2.5V ~ 4.5V
2.7V ~ 5.5V
Number of Outputs
2
1
Voltage - Output
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-UFBGA, CSPBGA
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
12-UCSP50L1 (1.8x1.5)
20-HTSSOP-B