☰
BD8601FV-E2
BD8601FV-E2
Obsolete
Description:  IC PWR SUPPLY 3CH 40-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD8601FV-E2 Datasheet
History Price: Obsolete
In Stock: 11520
BD8601FV-E2 vs BD83850GWL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Controller, Power Supplies
Converter, TFT LCD
Voltage - Input
-
2.5V ~ 4.5V
Number of Outputs
3
2
Voltage - Output
-
5V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
12-UFBGA, CSPBGA
Supplier Device Package
40-SSOP-B
12-UCSP50L1 (1.8x1.5)