Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Rohm Semiconductor BD8606FV-E2
BD8606FV-E2
Obsolete
PMIC - Special Purpose Regulators
Description:
IC PWR SUPPLY 3CH 40-SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8606FV-E2 Datasheet
History Price: Obsolete
In Stock: 4640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8606FV-E2 vs BD8355MWV-E2
Part No
BD8606FV-E2
BD8355MWV-E2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, Power Supplies
Converter, Digital Camera
Voltage - Input
-
4V ~ 10V
Number of Outputs
3
7
Voltage - Output
-
Multiple
Operating Temperature
-
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
56-VFQFN Exposed Pad
Supplier Device Package
40-SSOP-B
UQFN056V7070