☰
BD8606FV-E2
BD8606FV-E2
Obsolete
Description:  IC PWR SUPPLY 3CH 40-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD8606FV-E2 Datasheet
History Price: Obsolete
In Stock: 38080
BD8606FV-E2 vs BD8622EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, Power Supplies
Converter, Flat Screen TV
Voltage - Input
-
2.7V ~ 5.5V
Number of Outputs
3
1
Voltage - Output
-
-
Operating Temperature
-
-10 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
40-SSOP-B
20-HTSSOP-B