Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD8611EFV-E2
BD8611EFV-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC PWR SUPPLY 1CH HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8611EFV-E2 Datasheet
History Price: Obsolete
In Stock: 4080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8611EFV-E2 vs BD8154EFV-E2
Part No
BD8611EFV-E2
BD8154EFV-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
-
TFT-LCD Monitors
Current - Supply
-
4mA
Voltage - Supply
-
6V ~ 18V
Operating Temperature
-
-40℃ ~ 85℃
Mounting Type
-
Surface Mount
Package / Case
-
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
28-SOP