☰
BD86120EFJ-E2
BD86120EFJ-E2
Not For New Designs
Description:  IC REG BUCK ADJ 5A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $2.63000
In Stock: 17920
BD86120EFJ-E2 vs BD8316GWL-E2
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive and Negative (Dual Rail)
Topology
Buck
Boost, Buck-Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
2
Voltage - Input (Min)
4.5V
2.5V
Voltage - Input (Max)
18V
5.5V
Voltage - Output (Min/Fixed)
0.8V
5.5V, -1V
Voltage - Output (Max)
14.4V
18V, -9V
Current - Output
5A
1A (Switch)
Frequency - Switching
550kHz
1.6MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
11-UFBGA, CSPBGA
Supplier Device Package
8-HTSOP-J
UCSP50L1