☰
BD86120EFJ-E2
BD86120EFJ-E2
Not For New Designs
Description:  IC REG BUCK ADJ 5A 8HTSOP-J
Manufacturer:  Rohm Semiconductor
History Price: $2.63000
In Stock: 17920
BD86120EFJ-E2 vs BD8961NV-E2
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
18V
5.5V
Voltage - Output (Min/Fixed)
0.8V
3.3V
Voltage - Output (Max)
14.4V
-
Current - Output
5A
2A
Frequency - Switching
550kHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-VDFN Exposed Pad
Supplier Device Package
8-HTSOP-J
SON008V5060