Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Rohm Semiconductor BD8620EFV-E2
BD8620EFV-E2
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG DC/DC CONVERTER HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8620EFV-E2 Datasheet
History Price: Obsolete
In Stock: 520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD8620EFV-E2 vs BD8643FV-E2
Part No
BD8620EFV-E2
BD8643FV-E2
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
4.5V
Voltage - Input (Max)
-
18V
Voltage - Output (Min/Fixed)
-
0.8V
Voltage - Output (Max)
-
18V
Current - Output
-
3A
Frequency - Switching
-
100kHz ~ 600kHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
20-SSOP-B