☰
BD8620EFV-E2
BD8620EFV-E2
Obsolete
Description:  IC REG DC/DC CONVERTER HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 4160
BD8620EFV-E2 vs BD8967FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Cut Tape (CT)
Status
Obsolete
Not For New Designs
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Fixed
Number of Outputs
-
1
Voltage - Input (Min)
-
4.5V
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
-
3.3V
Voltage - Output (Max)
-
-
Current - Output
-
800mA
Frequency - Switching
-
1MHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
-
8-MSOP