☰
BD8622EFV-E2
BD8622EFV-E2
Obsolete
Description:  IC REG CONV TV 1OUT HTSSOP-B20
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 40880
BD8622EFV-E2 vs BD83854GWL-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Applications
Converter, Flat Screen TV
Converter, TFT LCD
Voltage - Input
2.7V ~ 5.5V
2.5V ~ 4.5V
Number of Outputs
1
2
Voltage - Output
-
-
Operating Temperature
-10 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
12-UFBGA, CSPBGA
Supplier Device Package
20-HTSSOP-B
12-UCSP50L1 (1.8x1.5)